MACOM Silicon Chip Capacitors (Wire bondable) 9112RK

Description
The 91 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semi conductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 0.1 pF up to 399 pF. The working voltage of the 90 series is 100 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.
Request a Quote Datasheet
Description
The 91 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semi conductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 0.1 pF up to 399 pF. The working voltage of the 90 series is 100 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Chip Capacitors (Wire bondable) - 9112RK - Richardson RFPD
Downers Grove, IL, United States
Silicon Chip Capacitors (Wire bondable)
9112RK
Silicon Chip Capacitors (Wire bondable) 9112RK
The 91 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semi conductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 0.1 pF up to 399 pF. The working voltage of the 90 series is 100 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.

The 91 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semiconductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 0.1 pF up to 399 pF. The working voltage of the 90 series is 100 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.

Supplier's Site Datasheet
Silicon Capacitors - 9112RK - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
9112RK
Silicon Capacitors 9112RK
CAP SILICON 12PF 10% 100V SMD

CAP SILICON 12PF 10% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 9112RK 9112RK
Product Name Silicon Chip Capacitors (Wire bondable) Silicon Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Range 1.20E-5 microF 1.20E-5 microF
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers