Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP SILICON 20PF 20% 50V SMD
CAP SILICON 20PF 20% 50V SMD
| Richardson RFPD | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MBC50-20B12 | MBC50-20B12 | MBC50-20B12 |
| Product Name | RF/Microwave Capacitor | Silicon Capacitors | Silicon Capacitors |
| Applications | RF / Microwave | ||
| Technology | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed |