Steven Handelman Studios Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All of our lanterns are available in Pier Mount, Pendants, Flush Mount and Wall Bracket mountings even if they are not shown on the web site. | |
| All of out outdoor lanterns are available in Wall Bracket, Flush Mount, Pier Mount , Pendant, and Post Mount even if not shown on the web site. | |
| available with acrylic lense | |
| available with Acrylic only | |
| available with Almond or Amber Mica | |
| Available with Amber, or Almond Mica | |
| available with bent glass @ $225.00 available with Mica @ 46.00 | |
| available with Light Seedy Glass @ $65.00/ea. | |
| Available with Light Seedy Glass, or Acrylic @ $66.00. | |
| available with linen, or mica only | |
| Available with mica at no charge, Glass @ $75.00/ea/ | |
| Available with Mica at price listed. Available with glass at 125.00 upgrade | |
| available with Mica only | |
| Available with MIca or glass | |
| Available with mica or Light Seedy Acrylic only | |
| Billiard Lamps | |
| Can Light Trim | |
| Chandeliers | |
| Clear Glass @ $100.00 | |
| clear glass @ $165.00 | |
| Clear glass @ $65.00 | |
| clear glass @ 42.00 | |
| clear glass @ 85.00 | |
| Clear Glass is also $85.00 | |
| Cognac Etch Shade is sold separately. | |
| comes with paper 1" dia. candle sleeve | |
| Discontinued shade. Shades are sold separately. Available with Candle | |
| Ex, Ex Large candle is not included, comes with 1" dia. x 4" paper candle sleeve | |
| Fixture includes cardboard sleeves. When upgrading to resin candle sleeves the maximum wattage will be reduced to 40w. / Available with glass shdes | |
| Fixture includes cardboard sleeves. When upgrading to resin candle sleeves the maximum wattage will be reduced to 40w. Available with glass shades. | |
| Fixture includes cardboard sleeves. When upgrading to resin candle sleeves the maximum wattage will be reduced to 40w. | |
| Floor & Table Lamps | |
| Glass choices are Light Seedy, Light Seedy Frosted, White, and Buff. | |
| Glass Shade sold separately. | |
| Glass Shade sold separately | |
| Glass Shades sold separately | |
| Glass Shads sold separately | |
| Ground Mount lanterns can be made for direct burial, or base plates installation. | |
| Most of our Outdoor Lanterns can be made in Flush Mount, Pier & Post Mount as well as Wall Bracket mounted lanterns. | |
| No Glass in this product | |
| other versions (i.e; Pendant, Pier/Post Mount, Flush Mount) purchased from Andalucia family. | |
| Outdoor Lanterns | |
| Pier Mount Lanterns have several design types. In addition to this flush type, there are scroll pedestal types. | |
| Shade included | |
| Shade sold separately. | |
| Shade Sold Separately | |
| Shades Not Included | |
| Shades sold separately- metal shades finished to match @ $58.00/ea. | |
| Shades sold separately. | |
| Shades sold separately | |
| shown in black rust with standard candle sleeves | |
| shown in Burnished Gold with Almond Mica | |
| Shown with 8" RR shades (included) | |
| Shown with Brown Rust and Amber Mica. | |
| shown with Brown Rust finish and Light Seedy glass | |
| Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle. | |
| Shown with standard paper candle sleeves (included). If you upgrade to resin candles, the wattage will be reduced to 40w max per candle. | |
| shown with Strauss lead crystals | |
| the body is 12†dia., the largest dia. at top is 16/†dia. | |
| There is an extensive family of many of our outdoor lanterns. The La Hacienda is a good example of one style with many options. | |
| These Can Light Trim pieces fit over the existing can lights and install with 3 drywall screws. They are simple to install. | |
| This 6" can light trim instantaly transforms you existing can lights. To see all the can light trim, place the word "trim" in the search box. | |
| This can be made with a roof for Wet Locations | |
| this can light trim attaches to you existing can light | |
| This is a great idea for very tall , but narrow spaces. You can specify the length of the chain. | |
| This product is made with the bound glass technique and is available with black patina finish only | |
| Wall Sconces | |
| We can make most of our outdoor lanterns styles in this ground mount version. They make great landscape, and pathway lights. | |
| We can make most of our outdoor lanterns with Mustache, or Corner Brackets. | |
| You can add the decorative scrolls to all of the La Hacienda styles. |
| Next >> |