Steven Handelman Studios Abraxsas 11" Pendant CH76.11

Description
Chandeliers
Description
Chandeliers

Suppliers

Company
Product
Description
Supplier Links
Abraxsas 11
Santa Barbara, CA, USA
Abraxsas 11" Pendant
CH76.11
Abraxsas 11" Pendant CH76.11
Chandeliers

Chandeliers

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH76.11
Product Name Abraxsas 11" Pendant
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details