Steven Handelman Studios Carmen 21" Chandelier CH90.21

Description
shades sold separately
Description
shades sold separately

Suppliers

Company
Product
Description
Supplier Links
Carmen 21
Santa Barbara, CA, USA
Carmen 21" Chandelier
CH90.21
Carmen 21" Chandelier CH90.21
shades sold separately

shades sold separately

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH90.21
Product Name Carmen 21" Chandelier
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details