Steven Handelman Studios Contessa Chandelier 32" CH78.32

Description
Chandeliers
Description
Chandeliers

Suppliers

Company
Product
Description
Supplier Links
Contessa Chandelier 32
Santa Barbara, CA, USA
Contessa Chandelier 32"
CH78.32
Contessa Chandelier 32" CH78.32
Chandeliers

Chandeliers

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH78.32
Product Name Contessa Chandelier 32"
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details