Steven Handelman Studios Biltmore 8" Pendant CM23.8

Description
This product is made with the bound glass technique and is available with black patina finish only
Description
This product is made with the bound glass technique and is available with black patina finish only

Suppliers

Company
Product
Description
Supplier Links
Biltmore 8
Santa Barbara, CA, USA
Biltmore 8" Pendant
CM23.8
Biltmore 8" Pendant CM23.8
This product is made with the bound glass technique and is available with black patina finish only

This product is made with the bound glass technique and is available with black patina finish only

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CM23.8
Product Name Biltmore 8" Pendant
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details