Steven Handelman Studios Andalucia 12" Chandelier CH97.12

Description
the body is 12†dia., the largest dia. at top is 16/†dia.
Description
the body is 12†dia., the largest dia. at top is 16/†dia.

Suppliers

Company
Product
Description
Supplier Links
Andalucia 12
Santa Barbara, CA, USA
Andalucia 12" Chandelier
CH97.12
Andalucia 12" Chandelier CH97.12
the body is 12†dia., the largest dia. at top is 16/†dia.

the body is 12†dia., the largest dia. at top is 16/†dia.

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH97.12
Product Name Andalucia 12" Chandelier
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details