Steven Handelman Studios Dunsmere 12" Ceiling Mount CM3.12

Description
Chandeliers
Description
Chandeliers

Suppliers

Company
Product
Description
Supplier Links
Dunsmere 12
Santa Barbara, CA, USA
Dunsmere 12" Ceiling Mount
CM3.12
Dunsmere 12" Ceiling Mount CM3.12
Chandeliers

Chandeliers

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CM3.12
Product Name Dunsmere 12" Ceiling Mount
Fixture Type Other; Flush Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details