Steven Handelman Studios Alcazar 10" Cone CH79.10cone

Description
Chandeliers
Description
Chandeliers

Suppliers

Company
Product
Description
Supplier Links
Alcazar 10
Santa Barbara, CA, USA
Alcazar 10" Cone
CH79.10cone
Alcazar 10" Cone CH79.10cone
Chandeliers

Chandeliers

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH79.10cone
Product Name Alcazar 10" Cone
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details