Steven Handelman Studios Bizet 32" Chandelier CH135.32

Description
Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.
Description
Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.

Suppliers

Company
Product
Description
Supplier Links
Bizet 32
Santa Barbara, CA, USA
Bizet 32" Chandelier
CH135.32
Bizet 32" Chandelier CH135.32
Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.

Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH135.32
Product Name Bizet 32" Chandelier
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details