Steven Handelman Studios Anacapa 8" Wall Bracket OL1.8WB

Description
Outdoor Lanterns
Description
Outdoor Lanterns

Suppliers

Company
Product
Description
Supplier Links
Anacapa 8
Santa Barbara, CA, USA
Anacapa 8" Wall Bracket
OL1.8WB
Anacapa 8" Wall Bracket OL1.8WB
Outdoor Lanterns

Outdoor Lanterns

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number OL1.8WB
Product Name Anacapa 8" Wall Bracket
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details