Steven Handelman Studios Adair 32" Chandelier CH64.32

Description
Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.
Description
Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.

Suppliers

Company
Product
Description
Supplier Links
Adair 32
Santa Barbara, CA, USA
Adair 32" Chandelier
CH64.32
Adair 32" Chandelier CH64.32
Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.

Shown with standard paper candle sleeves (included). If upgrading to resin candle sleeves, wattage will be reduced to 40w max per candle.

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH64.32
Product Name Adair 32" Chandelier
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details