Steven Handelman Studios Palermo Wall Sconce 6" WS119.6

Description
Wall Sconces
Description
Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
Palermo Wall Sconce 6
Santa Barbara, CA, USA
Palermo Wall Sconce 6"
WS119.6
Palermo Wall Sconce 6" WS119.6
Wall Sconces

Wall Sconces

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number WS119.6
Product Name Palermo Wall Sconce 6"
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details