Steven Handelman Studios Alcazar 16" Pendant CH79.16

Description
Chandeliers
Description
Chandeliers

Suppliers

Company
Product
Description
Supplier Links
Alcazar 16
Santa Barbara, CA, USA
Alcazar 16" Pendant
CH79.16
Alcazar 16" Pendant CH79.16
Chandeliers

Chandeliers

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH79.16
Product Name Alcazar 16" Pendant
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details