Steven Handelman Studios Lancelot 12" Chandelier CH73.12

Description
shown in Burnished Gold with Almond Mica
Description
shown in Burnished Gold with Almond Mica

Suppliers

Company
Product
Description
Supplier Links
Lancelot 12
Santa Barbara, CA, USA
Lancelot 12" Chandelier
CH73.12
Lancelot 12" Chandelier CH73.12
shown in Burnished Gold with Almond Mica

shown in Burnished Gold with Almond Mica

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number CH73.12
Product Name Lancelot 12" Chandelier
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details