Steven Handelman Studios Andalova 9" Wall Bracket OL03.9WB

Description
other versions (i.e; Pendant, Pier/Post Mount, Flush Mount) purchased from Andalucia family.
Description
other versions (i.e; Pendant, Pier/Post Mount, Flush Mount) purchased from Andalucia family.

Suppliers

Company
Product
Description
Supplier Links
Andalova 9
Santa Barbara, CA, USA
Andalova 9" Wall Bracket
OL03.9WB
Andalova 9" Wall Bracket OL03.9WB
other versions (i.e; Pendant, Pier/Post Mount, Flush Mount) purchased from Andalucia family.

other versions (i.e; Pendant, Pier/Post Mount, Flush Mount) purchased from Andalucia family.

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number OL03.9WB
Product Name Andalova 9" Wall Bracket
Fixture Type Landscape Lighting
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details