Steven Handelman Studios Alegre 8.5" Chandelier Ch58.8.5

Description
Chandeliers
Description
Chandeliers

Suppliers

Company
Product
Description
Supplier Links
Alegre 8.5
Santa Barbara, CA, USA
Alegre 8.5" Chandelier
Ch58.8.5
Alegre 8.5" Chandelier Ch58.8.5
Chandeliers

Chandeliers

Supplier's Site

Technical Specifications

  Steven Handelman Studios
Product Category Lighting Fixtures
Product Number Ch58.8.5
Product Name Alegre 8.5" Chandelier
Fixture Type Other; Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details