PennEngineering® Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Designed for high load applications. Available with rib, key or full hex features for high torque applications. Both UNC and UNF threads available in No. 10 and larger thread sizes. | |
| Designed for high load applications. Available with rib, key or full hex features for high torque applications. | |
| Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check... | |
| Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. | |
| Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. |
| << Prev | Next >> |