AECRS-M5-6-5BZI-2 -- COUNTERSUNK HEAD ROUND BODY THREADED INSERT - CLOSED END - METRIC
PennEngineering®Countersunk Head Round Body Threaded Insert - Closed End - MetricAECRS-M5-6-5BZI-2
Description
Countersunk head allows insert to be installed flush with sheet surface
Standard material: Low Carbon Steel
Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
PennEngineering®
Done
Request a Quote
Email Supplier
Description
Countersunk head allows insert to be installed flush with sheet surface
Standard material: Low Carbon Steel
Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
Countersunk Head Round Body Threaded Insert - Closed End - Metric
AECRS-M5-6-5BZI-2
Countersunk Head Round Body Threaded Insert - Closed End - Metric
AECRS-M5-6-5BZI-2
Countersunk head allows insert to be installed flush with sheet surface
Standard material: Low Carbon Steel
Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
Countersunk head allows insert to be installed flush with sheet surface
Standard material: Low Carbon Steel
Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
Supplier's Site
Technical Specifications
PennEngineering®
Product Category
Threaded Inserts
Product Number
AECRS-M5-6-5BZI-2
Product Name
Countersunk Head Round Body Threaded Insert - Closed End - Metric