PennEngineering® Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Locking and Non-locking Threads These fasteners provide load-bearing threads in thin sheets and permit up to .030” adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. | |
| Locking and Non-locking Threads These fasteners provide load-bearing threads in thin sheets and permit up to 0.76mm adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. | |
| PEM® 300 Series Stainless Steel CASTSERT® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts... | |
| PEM® PEMFLEX® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque. Shoulder provides increased performance. Flexing action permits repeated use and effective locking torque. Flange provides positive... | |
| Blind-end protects the threads from plastic intrusion. | |
| Deformed threads lock screw in place to resist vibration. Blind-end protects the threads from plastic intrusion. | |
| Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. | |
| Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. | |
| Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. | |
| Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. | |
| Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed” configuration ensures high torqueout and pullout values. | |
| Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole... | |
| Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access... |
| << Prev | Next >> |