PennEngineering® PEMFLEX Self-locking, Self-clinching Fasteners - Types LK, LKA, LKS - Unified LKS-032-1MD

Description
PEM® PEMFLEX® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque. Shoulder provides increased performance. Flexing action permits repeated use and effective locking torque. Flange provides positive stop during installation. The thread locking performance of Types LK, LKA, and LKS PEMHEX self-clinching fasteners (with MD finish) is equivalent to applicable NASM25027 specifications. The self-clinching feature is the same tried and proven design preferred and appreciated for fast, simple assembly. These fasteners do not protrude through the reverse side of the sheet and provide positive, permanent attachment with high torque-out (many times greater than locking torque) and pushout resistances. PEM all-metal, self-locking fasteners are available in steel, stainless steel, and aluminum. Types LK (steel) and LKS (stainless) are treated with a black dry film lubricant for better locking performance. Type LKA (aluminum) must be used with a lubricated screw. The PEM design utilizes two rugged, semicircular flexing jaws instead of several less-supported segments. The greater ruggedness and retention of this PEMFLEX action prevents relaxation and loosening of the fastener in severe service. This PEMFLEX design also protects the screw threads. Clearances obtained by only two interruptions of a full circumference, together with the spreading of the jaws by the entering screw, minimize the possibility of thread damage.
Request a Quote
Description
PEM® PEMFLEX® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque. Shoulder provides increased performance. Flexing action permits repeated use and effective locking torque. Flange provides positive stop during installation. The thread locking performance of Types LK, LKA, and LKS PEMHEX self-clinching fasteners (with MD finish) is equivalent to applicable NASM25027 specifications. The self-clinching feature is the same tried and proven design preferred and appreciated for fast, simple assembly. These fasteners do not protrude through the reverse side of the sheet and provide positive, permanent attachment with high torque-out (many times greater than locking torque) and pushout resistances. PEM all-metal, self-locking fasteners are available in steel, stainless steel, and aluminum. Types LK (steel) and LKS (stainless) are treated with a black dry film lubricant for better locking performance. Type LKA (aluminum) must be used with a lubricated screw. The PEM design utilizes two rugged, semicircular flexing jaws instead of several less-supported segments. The greater ruggedness and retention of this PEMFLEX action prevents relaxation and loosening of the fastener in severe service. This PEMFLEX design also protects the screw threads. Clearances obtained by only two interruptions of a full circumference, together with the spreading of the jaws by the entering screw, minimize the possibility of thread damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PEMFLEX Self-locking, Self-clinching Fasteners - Types LK, LKA, LKS - Unified - LKS-032-1MD - PennEngineering®
Danboro, PA, United States
PEMFLEX Self-locking, Self-clinching Fasteners - Types LK, LKA, LKS - Unified
LKS-032-1MD
PEMFLEX Self-locking, Self-clinching Fasteners - Types LK, LKA, LKS - Unified LKS-032-1MD
PEM® PEMFLEX® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque. Shoulder provides increased performance. Flexing action permits repeated use and effective locking torque. Flange provides positive stop during installation. The thread locking performance of Types LK, LKA, and LKS PEMHEX self-clinching fasteners (with MD finish) is equivalent to applicable NASM25027 specifications. The self-clinching feature is the same tried and proven design preferred and appreciated for fast, simple assembly. These fasteners do not protrude through the reverse side of the sheet and provide positive, permanent attachment with high torque-out (many times greater than locking torque) and pushout resistances. PEM all-metal, self-locking fasteners are available in steel, stainless steel, and aluminum. Types LK (steel) and LKS (stainless) are treated with a black dry film lubricant for better locking performance. Type LKA (aluminum) must be used with a lubricated screw. The PEM design utilizes two rugged, semicircular flexing jaws instead of several less-supported segments. The greater ruggedness and retention of this PEMFLEX action prevents relaxation and loosening of the fastener in severe service. This PEMFLEX design also protects the screw threads. Clearances obtained by only two interruptions of a full circumference, together with the spreading of the jaws by the entering screw, minimize the possibility of thread damage.

PEM® PEMFLEX® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque.

  • Shoulder provides increased performance.
  • Flexing action permits repeated use and effective locking torque.
  • Flange provides positive stop during installation.
    The thread locking performance of Types LK, LKA, and LKS PEMHEX self-clinching fasteners (with MD finish) is equivalent to applicable NASM25027 specifications. The self-clinching feature is the same tried and proven design preferred and appreciated for fast, simple assembly. These fasteners do not protrude through the reverse side of the sheet and provide positive, permanent attachment with high torque-out (many times greater than locking torque) and pushout resistances.
    PEM all-metal, self-locking fasteners are available in steel, stainless steel, and aluminum. Types LK (steel) and LKS (stainless) are treated with a black dry film lubricant for better locking performance. Type LKA (aluminum) must be used with a lubricated screw. The PEM design utilizes two rugged, semicircular flexing jaws instead of several less-supported segments. The greater ruggedness and retention of this PEMFLEX action prevents relaxation and loosening of the fastener in severe service.
    This PEMFLEX design also protects the screw threads. Clearances obtained by only two interruptions of a full circumference, together with the spreading of the jaws by the entering screw, minimize the possibility of thread damage.
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Threaded Inserts
Product Number LKS-032-1MD
Product Name PEMFLEX Self-locking, Self-clinching Fasteners - Types LK, LKA, LKS - Unified
Installation Method Threaded Hole
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Head Threaded Insert - Open End Keyed - Unified - AEA50K226-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA10B130 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA10B180-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Floating Self-Clinching Fasteners A4, AS, AC - Unified - A4-032-1 - PennEngineering®
Specs
Installation Method Threaded Hole
Units Inch
Inch # 10
View Details