PennEngineering® PEM® CastSert® Inserts

Description
PEM® 300 Series Stainless Steel CASTSERT® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths, approximately 80% faster than other methods. Depth of knurl allows engagement with as-cast draft angle holes, or drilled holes. Process cost savings vs. coil inserts or thread tapping. Pull-out performance varies based on panel material, length of engagement and draft angle. Available in thread sizes #2-56 to 1/4-20 / M2.5 to M6 in two lengths per thread size. Installed by simply pressing the inserts into drilled or as-cast holes. Installation is accomplished using any standard press at any time during the production process.
Request a Quote Datasheet
Description
PEM® 300 Series Stainless Steel CASTSERT® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths, approximately 80% faster than other methods. Depth of knurl allows engagement with as-cast draft angle holes, or drilled holes. Process cost savings vs. coil inserts or thread tapping. Pull-out performance varies based on panel material, length of engagement and draft angle. Available in thread sizes #2-56 to 1/4-20 / M2.5 to M6 in two lengths per thread size. Installed by simply pressing the inserts into drilled or as-cast holes. Installation is accomplished using any standard press at any time during the production process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM® CastSert® Inserts -  - PennEngineering®
Danboro, PA, United States
PEM® CastSert® Inserts
PEM® CastSert® Inserts
PEM® 300 Series Stainless Steel CASTSERT® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths, approximately 80% faster than other methods. Depth of knurl allows engagement with as-cast draft angle holes, or drilled holes. Process cost savings vs. coil inserts or thread tapping. Pull-out performance varies based on panel material, length of engagement and draft angle. Available in thread sizes #2-56 to 1/4-20 / M2.5 to M6 in two lengths per thread size. Installed by simply pressing the inserts into drilled or as-cast holes. Installation is accomplished using any standard press at any time during the production process.

PEM® 300 Series Stainless Steel CASTSERT® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths, approximately 80% faster than other methods.

  • Depth of knurl allows engagement with as-cast draft angle holes, or drilled holes.
  • Process cost savings vs. coil inserts or thread tapping.
  • Pull-out performance varies based on panel material, length of engagement and draft angle.
  • Available in thread sizes #2-56 to 1/4-20 / M2.5 to M6 in two lengths per thread size.
  • Installed by simply pressing the inserts into drilled or as-cast holes. Installation is accomplished using any standard press at any time during the production process.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Threaded Inserts
Product Name PEM® CastSert® Inserts
Installation Method Pressed-In; Threaded Hole
Base Materials For Die-cast Alloys and soft metals Less Than HRB 70 / HB 125
Units Inch; Metric
Inch # 2; # 4; # 6; # 8; # 10; 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Head Threaded Insert - Open End Keyed - Unified - AEA31K481 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Flathead Threaded Insert - Open End Keyed - Unified - AEA50K350 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Countersunk Head Threaded Insert - Closed End Keyless - Unified - AEA50B326-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA31B125-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details