PennEngineering® Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Metric FEOX-M4

Description
PEM® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque requirements specified herein. Some sizes of FE, FEO, and UL can be ordered to NASM45938/7 specifications. Types FEX, FEOX and U have free-running class 2B/6H threads. PEM miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the sheet, guarantees against rotation of the fastener in the sheet. The torque-out resistance of the knurl greatly exceeds the torque that can be exerted by the selflocking feature. When this collar is embedded in the sheet, the undercut cavity beneath the collar is filled with displaced sheet material thereby developing pushout resistance. A dry-film lubricant applied to these fasteners provides the smooth, non-galling prevailing torque performance necessary for reliable locking and for reusability. 6H Gauge may stop at barrel but 4h screw will pass thru with finger torque.
Request a Quote
Description
PEM® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque requirements specified herein. Some sizes of FE, FEO, and UL can be ordered to NASM45938/7 specifications. Types FEX, FEOX and U have free-running class 2B/6H threads. PEM miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the sheet, guarantees against rotation of the fastener in the sheet. The torque-out resistance of the knurl greatly exceeds the torque that can be exerted by the selflocking feature. When this collar is embedded in the sheet, the undercut cavity beneath the collar is filled with displaced sheet material thereby developing pushout resistance. A dry-film lubricant applied to these fasteners provides the smooth, non-galling prevailing torque performance necessary for reliable locking and for reusability. 6H Gauge may stop at barrel but 4h screw will pass thru with finger torque.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Metric - FEOX-M4 - PennEngineering®
Danboro, PA, United States
Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Metric
FEOX-M4
Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Metric FEOX-M4
PEM® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque requirements specified herein. Some sizes of FE, FEO, and UL can be ordered to NASM45938/7 specifications. Types FEX, FEOX and U have free-running class 2B/6H threads. PEM miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the sheet, guarantees against rotation of the fastener in the sheet. The torque-out resistance of the knurl greatly exceeds the torque that can be exerted by the selflocking feature. When this collar is embedded in the sheet, the undercut cavity beneath the collar is filled with displaced sheet material thereby developing pushout resistance. A dry-film lubricant applied to these fasteners provides the smooth, non-galling prevailing torque performance necessary for reliable locking and for reusability. 6H Gauge may stop at barrel but 4h screw will pass thru with finger torque.

PEM® brand miniature fasteners fit into a minimal space and provide strong, reusable threads.
Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque requirements specified herein. Some sizes of FE, FEO, and UL can be ordered to NASM45938/7 specifications. Types FEX, FEOX and U have free-running class 2B/6H threads.
PEM miniature fasteners provide immediate visual indication when proper installation has been accomplished.
A strong, knurled collar, which is completely embedded in the sheet, guarantees against rotation of the fastener in the sheet. The torque-out resistance of the knurl greatly exceeds the torque that can be exerted by the selflocking feature.
When this collar is embedded in the sheet, the undercut cavity beneath the collar is filled with displaced sheet material thereby developing pushout resistance.
A dry-film lubricant applied to these fasteners provides the smooth, non-galling prevailing torque performance necessary for reliable locking and for reusability.
6H Gauge may stop at barrel but 4h screw will pass thru with finger torque.

Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Threaded Inserts
Product Number FEOX-M4
Product Name Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Metric
Installation Method Threaded Hole
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Head Threaded Insert - Closed End Keyed - Unified - AEA25KB331 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Floating Self-Clinching Fasteners A4, AS, AC - Unified - AC-032-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Units Inch
Inch # 10
View Details
Countersunk Head Threaded Insert - Open End Keyless - Unified - AEA6-241 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Countersunk Head Threaded Insert - Open End Keyed - Unified - AEA50K326 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details