Te-Co, Inc. Dog Point Knurled Head Screw: 10-24 Thread x 2 Length 43803

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Dog Point Knurled Head Screw: 10-24 Thread x 2 Length - 43803 - Te-Co, Inc.
Union, OH, USA
Dog Point Knurled Head Screw: 10-24 Thread x 2 Length
43803
Dog Point Knurled Head Screw: 10-24 Thread x 2 Length 43803
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Use for light clamping or holding
  • Knurled head allows better grip
  • Dog point prevents damage to end threads
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Screws
Product Number 43803
Product Name Dog Point Knurled Head Screw: 10-24 Thread x 2 Length
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1245 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
M6 x 1.0 Setscrew, 10 mm Long, Qty 25 - SS6MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details