Te-Co, Inc. Dog Point Knurled Head Screw: 5/16-18 Thread x 2-1/2 Length 43810

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Dog Point Knurled Head Screw: 5/16-18 Thread x 2-1/2 Length - 43810 - Te-Co, Inc.
Union, OH, USA
Dog Point Knurled Head Screw: 5/16-18 Thread x 2-1/2 Length
43810
Dog Point Knurled Head Screw: 5/16-18 Thread x 2-1/2 Length 43810
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Use for light clamping or holding
  • Knurled head allows better grip
  • Dog point prevents damage to end threads
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Screws
Product Number 43810
Product Name Dog Point Knurled Head Screw: 5/16-18 Thread x 2-1/2 Length
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Screw - HTS-715 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
M6 x 1.0 Setscrew, 10 mm Long, Qty 25 - SS6MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details