Te-Co, Inc. Dog Point Knurled Head Screw: 5/16-18 Thread x 1-1/2 Length 43808

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Dog Point Knurled Head Screw: 5/16-18 Thread x 1-1/2 Length - 43808 - Te-Co, Inc.
Union, OH, USA
Dog Point Knurled Head Screw: 5/16-18 Thread x 1-1/2 Length
43808
Dog Point Knurled Head Screw: 5/16-18 Thread x 1-1/2 Length 43808
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Use for light clamping or holding
  • Knurled head allows better grip
  • Dog point prevents damage to end threads
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Screws
Product Number 43808
Product Name Dog Point Knurled Head Screw: 5/16-18 Thread x 1-1/2 Length
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
#10-32 Fillister Head Machine Screw, 1
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details