Te-Co, Inc. Hex Socket Head Swivel Screw Clamp: 1/2-13 Thread Size x 1-7/16 Length 31253

Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Swivel Screw Clamp: 1/2-13 Thread Size x 1-7/16 Length - 31253 - Te-Co, Inc.
Union, OH, USA
Hex Socket Head Swivel Screw Clamp: 1/2-13 Thread Size x 1-7/16 Length
31253
Hex Socket Head Swivel Screw Clamp: 1/2-13 Thread Size x 1-7/16 Length 31253
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Product Information

  • Material: 12L14 Steel on all screw parts
  • Black Oxide Finish
  • Order pads separately
  • Use when hand tightening is necessary
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Screws
Product Number 31253
Product Name Hex Socket Head Swivel Screw Clamp: 1/2-13 Thread Size x 1-7/16 Length
Screw Type Swivel Screw for Clamp System
Head Type Hexagon Head; Socket Head Cap
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41869 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
M4 x 0.7 Cap Screw, 12 mm Long, Qty 50 - SH4MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details