Te-Co, Inc. Dog Point Knurled Head Screw: 5/16-18 Thread x 2 Length 43809

Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Dog Point Knurled Head Screw: 5/16-18 Thread x 2 Length - 43809 - Te-Co, Inc.
Union, OH, USA
Dog Point Knurled Head Screw: 5/16-18 Thread x 2 Length
43809
Dog Point Knurled Head Screw: 5/16-18 Thread x 2 Length 43809
Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel
  • Black Oxide Finish
  • Case Hardened
  • Many sizes conform to TCMAI standards
  • Use for light clamping or holding
  • Knurled head allows better grip
  • Dog point prevents damage to end threads
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Screws
Product Number 43809
Product Name Dog Point Knurled Head Screw: 5/16-18 Thread x 2 Length
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1438-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Binding Head Screw - 9432 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details