Ogura Industrial Corp. MWC Electromagnetic Multiple-Disk Clutch MWC-5

Description
HIGH-TORQUE COMPACT DESIGN The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life. QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILDUP An efficiently etched oil path on the friction disk, coupled with special treatment of the friction disks ensures fast response and release time. HIGH HEAT DISSIPATION The oil lubrication system provides excellent heat dissipation making the MW series suitable for heavy duty operation. EASILY CONNECT TO YOUR GEAR PULLEY OR COUPLING The MW series is made to be used with the UN drive cup, the cup slides between the friction disk tangs and has a tapped bolt pattern so you can attach your bearing mounted gear pulley. NOTE: Dry type multiple disc electromagnetic clutch brake (Model MD) is also available. Electrical features and dimensions are the same as wet type (Model MW).
Datasheet
Description
HIGH-TORQUE COMPACT DESIGN The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life. QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILDUP An efficiently etched oil path on the friction disk, coupled with special treatment of the friction disks ensures fast response and release time. HIGH HEAT DISSIPATION The oil lubrication system provides excellent heat dissipation making the MW series suitable for heavy duty operation. EASILY CONNECT TO YOUR GEAR PULLEY OR COUPLING The MW series is made to be used with the UN drive cup, the cup slides between the friction disk tangs and has a tapped bolt pattern so you can attach your bearing mounted gear pulley. NOTE: Dry type multiple disc electromagnetic clutch brake (Model MD) is also available. Electrical features and dimensions are the same as wet type (Model MW).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MWC Electromagnetic Multiple-Disk Clutch - MWC-5 - Ogura Industrial Corp.
Somerset, NJ, USA
MWC Electromagnetic Multiple-Disk Clutch
MWC-5
MWC Electromagnetic Multiple-Disk Clutch MWC-5
HIGH-TORQUE COMPACT DESIGN The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life. QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILDUP An efficiently etched oil path on the friction disk, coupled with special treatment of the friction disks ensures fast response and release time. HIGH HEAT DISSIPATION The oil lubrication system provides excellent heat dissipation making the MW series suitable for heavy duty operation. EASILY CONNECT TO YOUR GEAR PULLEY OR COUPLING The MW series is made to be used with the UN drive cup, the cup slides between the friction disk tangs and has a tapped bolt pattern so you can attach your bearing mounted gear pulley. NOTE: Dry type multiple disc electromagnetic clutch brake (Model MD) is also available. Electrical features and dimensions are the same as wet type (Model MW).

HIGH-TORQUE COMPACT DESIGN

The MW series are designed as extremely compact multiple disc units that deliver high torque rates.

LONG LIFE AND LOW MAINTENANCE

The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life.

QUICK RELEASE TIME

Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode.

FAST TORQUE BUILDUP

An efficiently etched oil path on the friction disk, coupled with special treatment of the friction disks ensures fast response and release time.

HIGH HEAT DISSIPATION

The oil lubrication system provides excellent heat dissipation making the MW series suitable for heavy duty operation.

EASILY CONNECT TO YOUR GEAR PULLEY OR COUPLING

The MW series is made to be used with the UN drive cup, the cup slides between the friction disk tangs and has a tapped bolt pattern so you can attach your bearing mounted gear pulley.

NOTE:

Dry type multiple disc electromagnetic clutch brake (Model MD) is also available. Electrical features and dimensions are the same as wet type (Model MW).

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number MWC-5
Product Name MWC Electromagnetic Multiple-Disk Clutch
Application Industrial
Torque 74.0 Ft-lbs (100 N-m)
Power 0.0295 HP
Speed 3200 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
View Details
C25-24-W2 Replacement Magnetic Particle Clutch - C25-24-W2 - Placid Industries, Inc.
Specs
Application Industrial
Voltage 24 volts
Engagement Magnetic Particle
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
SBEC Series Clutches - SBEC-10C - Electroid Company
Specs
Torque 0.1 Ft-lbs (0.1130 N-m)
Speed 1750 rpm
Engagement Magnetic Particle
View Details