Ogura Industrial Corp. Mobile Clutches 511646

Description
SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
Datasheet
Description
SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Clutches - 511646 - Ogura Industrial Corp.
Somerset, NJ, USA
Mobile Clutches
511646
Mobile Clutches 511646
SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.

SOLID FORGED ROTOR

A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.

DIFFERENT COIL VOLTAGES AVAILABLE

Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.

HIGH TEMPERATURE, LONGER LIFE GREASE

All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.

E-COATING

Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.

HIGH TEMPERATURE EPOXY COIL

To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

FORGED MACHINED PULLEY

All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number 511646
Product Name Mobile Clutches
Application Pump
Torque 95.0 Ft-lbs (129 N-m)
Power 0.0630 HP
Speed 3600 rpm
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Marine; Other; Mobile
Torque 37.0 to 1475.0 Ft-lbs (50.17 to 2000 N-m)
Speed 1600 to 4000 rpm
View Details
Power-On Clutch - SuperMod SM-1040, SM-1040WD, SM-3040B - Stearns®
Specs
Application Industrial; Motor
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
View Details
 - RFDC 435 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 25.0 Ft-lbs (33.9 N-m)
Speed 4000 rpm
View Details