ZERO BACKLASH
The MZ series provides minimal backlash. Backlash can be totally eliminated as an option.
ZERO DRAG TORQUE
There is no drag torque in the disengaged mode because both faces seperate completely.
NO SLIP
Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged.
WET / DRY APPLICATIONS
The MZ series clutches can be used in either wet or dry applications.
HIGH-TORQUE COMPACT DESIGN
The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style.
FLEXIBLE MOUNTING
Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling.
LONG LIFE
Since tooth wear is minimal, the MZ series has an extremely long operational life.
| Ogura Industrial Corp. | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | MZ-10W |
| Product Name | MZ Electromagnetic Tooth Clutch |
| Application | Industrial |
| Torque | 74.0 Ft-lbs (100 N-m) |
| Power | 0.0402 HP |
| Speed | 3800 rpm |
| Voltage | 24 volts |