Ogura Industrial Corp. MZ Electromagnetic Tooth Clutch MZ-10D

Description
ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
Datasheet
Description
ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MZ Electromagnetic Tooth Clutch - MZ-10D - Ogura Industrial Corp.
Somerset, NJ, USA
MZ Electromagnetic Tooth Clutch
MZ-10D
MZ Electromagnetic Tooth Clutch MZ-10D
ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.

ZERO BACKLASH

The MZ series provides minimal backlash. Backlash can be totally eliminated as an option.

ZERO DRAG TORQUE

There is no drag torque in the disengaged mode because both faces seperate completely.

NO SLIP

Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged.

WET / DRY APPLICATIONS

The MZ series clutches can be used in either wet or dry applications.

HIGH-TORQUE COMPACT DESIGN

The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style.

FLEXIBLE MOUNTING

Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling.

LONG LIFE

Since tooth wear is minimal, the MZ series has an extremely long operational life.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number MZ-10D
Product Name MZ Electromagnetic Tooth Clutch
Application Industrial
Torque 74.0 Ft-lbs (100 N-m)
Power 0.0402 HP
Speed 3800 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
CC14-H Magnetic Particle Clutch - CC14-H - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1400 rpm
Voltage 6 to 90 volts
View Details
HC Electromagnetic Hysteresis Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.4 to 8.9 Ft-lbs (0.5424 to 12.07 N-m)
Speed 3000 rpm
View Details
Magnetic Particle Clutch - EAT 20 - Andantex USA, Inc.
Specs
Application Industrial
Torque 1.5 Ft-lbs (2 N-m)
Power 0.1675 HP
View Details