The Ogura General Purpose Clutch, part number 515609, is designed for versatility in various applications, including mobile, agricultural, marine, and lawn and garden uses. It features a bearing-mounted design that allows for installation on either the driving or driven shaft. The clutch is constructed with a solid forged rotor, ensuring durability and preventing internal parts separation. It is available in different coil voltages, with 12 volts being the most common, and can accommodate specialty voltages based on quantity. The product includes high-temperature, long-life grease for improved performance and longevity, and components are e-coated for enhanced corrosion resistance. Additionally, the high-temperature epoxy coil coating protects against vibration and contaminants, while the heavy-duty machined pulley provides strength in demanding environments.
SOLID FORGED ROTOR
A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.
DIFFERENT COIL VOLTAGES AVAILABLE
Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.
HIGH TEMPERATURE, LONGER LIFE GREASE
All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
E-COATING
Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.
HIGH TEMPERATURE EPOXY COIL
To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.
FORGED MACHINED PULLEY
All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments.
| Ogura Industrial Corp. | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | 515609 |
| Product Name | General Purpose Clutches |
| Application | Industrial |
| Torque | 110.0 Ft-lbs (149 N-m) |
| Power | 0.0630 HP |
| Speed | 3600 rpm |
| Voltage | 12 volts |