Ogura Industrial Corp. VC Electromagnetic Clutch VCE-10

Description
FAST RESPONSE The V series clutches are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H option) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%. COMPACT DESIGN The compact design of the V-series reduces mounting requirements during installation. QUIET ARMATURE (OPTION S) To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models. ONE PIECE DESIGN (OPTION P) One piece design simplifies mounting.
Datasheet
Description
FAST RESPONSE The V series clutches are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H option) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%. COMPACT DESIGN The compact design of the V-series reduces mounting requirements during installation. QUIET ARMATURE (OPTION S) To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models. ONE PIECE DESIGN (OPTION P) One piece design simplifies mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VC Electromagnetic Clutch - VCE-10 - Ogura Industrial Corp.
Somerset, NJ, USA
VC Electromagnetic Clutch
VCE-10
VC Electromagnetic Clutch VCE-10
FAST RESPONSE The V series clutches are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H option) Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil. AUTOMATIC GAP ADJUSTMENT (OPTIONAL) The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%. COMPACT DESIGN The compact design of the V-series reduces mounting requirements during installation. QUIET ARMATURE (OPTION S) To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models. ONE PIECE DESIGN (OPTION P) One piece design simplifies mounting.

FAST RESPONSE

The V series clutches are dry type single disc units. This ensures fast response in high speed, high cycle applications.

ZERO BACKLASH

The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle.

HIGH TORQUE VERSIONS AVAILABLE (H option)

Both standard units and high torque (H) versions are shown in the following data sheets. The high torque versions have identical diameters to the standard versions, however they are slightly longer to allow for a higher power coil.

AUTOMATIC GAP ADJUSTMENT (OPTIONAL)

The air gap is automatically adjusted as the friction surfaces wear during the entire life of the unit, increasing longevity by 50%.

COMPACT DESIGN

The compact design of the V-series reduces mounting requirements during installation.

QUIET ARMATURE (OPTION S)

To help dampen the noise that sometimes occurs during engagement, Ogura has developed a quiet armature option that is available on all V series models.

ONE PIECE DESIGN (OPTION P)

One piece design simplifies mounting.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number VCE-10
Product Name VC Electromagnetic Clutch
Application Industrial
Torque 75.0 Ft-lbs (102 N-m)
Power 0.0509 HP
Speed 3600 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
OPL Permanent-Magnet Mag-Particle Slip Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.3 to 3.5 Ft-lbs (0.3661 to 4.75 N-m)
Speed 200 to 400 rpm
View Details
 - SECC 525A - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 160.0 Ft-lbs (217 N-m)
Speed 2000 rpm
View Details
Spring Engaged Clutch - Style SCE Class S3 - Stearns®
Specs
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 450.0 to 12000.0 Ft-lbs (610 to 16272 N-m)
Speed 3600 rpm
View Details