The OPC-40 Electromagnetic Mag-Particle Clutch from Ogura Industrial Corp. is designed for applications requiring reliable torque control. It has a rated torque of 35 in-lbs (4 N-m) and a maximum slip wattage of 80 W. The clutch operates at a voltage of 24 V DC and draws a current of 3.25 A, with a resistance of 0.288 ,Ѷ. It features a maximum allowable speed of 1800 rpm and a moment of inertia of 6.5 kg-cm². The unit weighs 5.3 lbs (2.4 kg) and has dimensions suitable for various installations. The design ensures minimal contamination and consistent torque performance, making it suitable for environments where reliability and durability are critical.
FAST RESPONSE
The OP series has been designed to provide fast response. Response rates can be further quickened through overexcitation circuits.
SLIP CAPACITY
OP series units are designed to deliver high performance under constant slip conditions.
NO CONTAMINATION
Units are sealed which prevents any wear particles from contaminating the machine, and also prevents contamination of the clutch by the machine environment.
STABLE TORQUE
The OP series produce consistent and repeatable torque. Torque is independent of speed and proportional to voltage applied to the field.
LONG LIFE
The OP series unit's sturdy construction and precise formulation of the magnetic particles combine to provide extended life.
STABLE TORQUE The OP series produce consistent and repeatable torque. Torque is independent of speed and proportional to voltage applied to the field.
LONG LIFE The OP series unit's sturdy construction and precise formulation of the magnetic particles combine to provide extended life.
| Ogura Industrial Corp. | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | OPC-40 |
| Product Name | OPC Electromagnetic Mag-Particle Clutch |
| Application | Industrial |
| Torque | 2.9 Ft-lbs (3.96 N-m) |
| Power | 0.0295 HP |
| Speed | 1800 rpm |
| Voltage | 24 volts |