Ogura Industrial Corp. HC Electromagnetic Hysteresis Clutch HC-2.5

Description
FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant. LONG LIFE The H series produces drag torque without physical contact (friction) of parts and are not subject to wear (except the normal wear of antifriction bearings). REPEATABILITY The H series will always duplicate performance under identical operating conditions. SMOOTH OPERATION The H series does not utilize mechanical friction, therefore operation is smooth at any slip speed. EASY MOUNTING Mounting is effortless - no adjustments to make, no gaps to set. The H series may be mounted in the horizontal or vertical position.
Datasheet
Description
FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant. LONG LIFE The H series produces drag torque without physical contact (friction) of parts and are not subject to wear (except the normal wear of antifriction bearings). REPEATABILITY The H series will always duplicate performance under identical operating conditions. SMOOTH OPERATION The H series does not utilize mechanical friction, therefore operation is smooth at any slip speed. EASY MOUNTING Mounting is effortless - no adjustments to make, no gaps to set. The H series may be mounted in the horizontal or vertical position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HC Electromagnetic Hysteresis Clutch - HC-2.5 - Ogura Industrial Corp.
Somerset, NJ, USA
HC Electromagnetic Hysteresis Clutch
HC-2.5
HC Electromagnetic Hysteresis Clutch HC-2.5
FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant. LONG LIFE The H series produces drag torque without physical contact (friction) of parts and are not subject to wear (except the normal wear of antifriction bearings). REPEATABILITY The H series will always duplicate performance under identical operating conditions. SMOOTH OPERATION The H series does not utilize mechanical friction, therefore operation is smooth at any slip speed. EASY MOUNTING Mounting is effortless - no adjustments to make, no gaps to set. The H series may be mounted in the horizontal or vertical position.

FAST RESPONSE

The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant.

LONG LIFE

The H series produces drag torque without physical contact (friction) of parts and are not subject to wear (except the normal wear of antifriction bearings).

REPEATABILITY

The H series will always duplicate performance under identical operating conditions.

SMOOTH OPERATION

The H series does not utilize mechanical friction, therefore operation is smooth at any slip speed.

EASY MOUNTING

Mounting is effortless - no adjustments to make, no gaps to set. The H series may be mounted in the horizontal or vertical position.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number HC-2.5
Product Name HC Electromagnetic Hysteresis Clutch
Application Industrial
Torque 0.2 Ft-lbs (0.2486 N-m)
Power 0.0201 HP
Speed 3000 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MZS Electromagnetic Single-Position Tooth Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 184.0 Ft-lbs (24.41 to 250 N-m)
Speed 3200 to 5000 rpm
View Details
 - SFDC 580 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 118.0 Ft-lbs (160 N-m)
Speed 3000 rpm
View Details
Electrically Engaged Clutch - Style E - Stearns®
Specs
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 140.0 to 4500.0 Ft-lbs (190 to 6102 N-m)
Power 0.3552 HP
View Details