Ogura Industrial Corp. Mobile Clutches 536152

Description
SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
Datasheet
Description
SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Clutches - 536152 - Ogura Industrial Corp.
Somerset, NJ, USA
Mobile Clutches
536152
Mobile Clutches 536152
SOLID FORGED ROTOR A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. FORGED MACHINED PULLEY All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.

SOLID FORGED ROTOR

A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.

DIFFERENT COIL VOLTAGES AVAILABLE

Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.

HIGH TEMPERATURE, LONGER LIFE GREASE

All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.

E-COATING

Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.

HIGH TEMPERATURE EPOXY COIL

To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

FORGED MACHINED PULLEY

All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number 536152
Product Name Mobile Clutches
Application Pump
Torque 75.0 Ft-lbs (102 N-m)
Power 0.0536 HP
Speed 3600 rpm
Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
PHC-50 Magnetic Particle Clutch - PHC-50 - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1000 rpm
Voltage 24 volts
View Details
OPL Permanent-Magnet Mag-Particle Slip Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.3 to 3.5 Ft-lbs (0.3661 to 4.75 N-m)
Speed 200 to 400 rpm
View Details
Magnetic Particle Clutch - ERAT 20 - Andantex USA, Inc.
Specs
Application Industrial
Torque 1.5 Ft-lbs (2 N-m)
Power 0.2412 HP
View Details