SOLID FORGED ROTOR
A one piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.
DIFFERENT COIL VOLTAGES AVAILABLE
Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.
HIGH TEMPERATURE, LONGER LIFE GREASE
All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
E-COATING
Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.
HIGH TEMPERATURE EPOXY COIL
To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.
FORGED MACHINED PULLEY
All models in this section use a heavy duty machined pulley. A stronger pulley resists damage due to abusive environments. All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases.
| Ogura Industrial Corp. | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | 521680 |
| Product Name | Mobile Clutches |
| Application | Pump |
| Torque | 75.0 Ft-lbs (102 N-m) |
| Power | 0.0643 HP |
| Speed | 3600 rpm |
| Voltage | 12 volts |