Ogura Industrial Corp. TMC Electromagnetic Clutch TMF-10

Description
FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN The compact desgin of the TM series reduces mounting requirements and makes installation a snap. MOUNTING FLEXIBILITY The TM series can be provided with a flange mount or bearing mount design. LOW INERTIA Fast response and low inertia are due to the TM series low weight and compact design.
Datasheet
Description
FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN The compact desgin of the TM series reduces mounting requirements and makes installation a snap. MOUNTING FLEXIBILITY The TM series can be provided with a flange mount or bearing mount design. LOW INERTIA Fast response and low inertia are due to the TM series low weight and compact design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMC Electromagnetic Clutch - TMF-10 - Ogura Industrial Corp.
Somerset, NJ, USA
TMC Electromagnetic Clutch
TMF-10
TMC Electromagnetic Clutch TMF-10
FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN The compact desgin of the TM series reduces mounting requirements and makes installation a snap. MOUNTING FLEXIBILITY The TM series can be provided with a flange mount or bearing mount design. LOW INERTIA Fast response and low inertia are due to the TM series low weight and compact design.

FAST RESPONSE

TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time.

NO BACKLASH ARMATURE

By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated.

COMPACT DESIGN

The compact desgin of the TM series reduces mounting requirements and makes installation a snap.

MOUNTING FLEXIBILITY

The TM series can be provided with a flange mount or bearing mount design.

LOW INERTIA

Fast response and low inertia are due to the TM series low weight and compact design.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number TMF-10
Product Name TMC Electromagnetic Clutch
Application Industrial
Torque 73.7 Ft-lbs (99.94 N-m)
Power 0.0509 HP
Speed 3600 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

C25-24-W2 Replacement Magnetic Particle Clutch - C25-24-W2 - Placid Industries, Inc.
Specs
Application Industrial
Voltage 24 volts
Engagement Magnetic Particle
View Details
PC Electromagnetic Mag-Particle Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 8.8 to 144.0 Ft-lbs (11.93 to 195 N-m)
Speed 1800 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Toothed Clutch - Type 71 - SG Transmission
Specs
Application Industrial; Machine Tool; Other; Machinery
Torque 18.4 to 81.1 Ft-lbs (25 to 110 N-m)
Power 0.0268 to 0.0389 HP
View Details