Ogura Industrial Corp. MZ Electromagnetic Tooth Clutch MZ-5W

Description
ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
Datasheet
Description
ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MZ Electromagnetic Tooth Clutch - MZ-5W - Ogura Industrial Corp.
Somerset, NJ, USA
MZ Electromagnetic Tooth Clutch
MZ-5W
MZ Electromagnetic Tooth Clutch MZ-5W
ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.

ZERO BACKLASH

The MZ series provides minimal backlash. Backlash can be totally eliminated as an option.

ZERO DRAG TORQUE

There is no drag torque in the disengaged mode because both faces seperate completely.

NO SLIP

Driving toque is via teeth, therefore slippage is non-existent when the clutch is engaged.

WET / DRY APPLICATIONS

The MZ series clutches can be used in either wet or dry applications.

HIGH-TORQUE COMPACT DESIGN

The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style.

FLEXIBLE MOUNTING

Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling.

LONG LIFE

Since tooth wear is minimal, the MZ series has an extremely long operational life.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number MZ-5W
Product Name MZ Electromagnetic Tooth Clutch
Application Industrial
Torque 37.0 Ft-lbs (50.17 N-m)
Power 0.0308 HP
Speed 4500 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

TMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 147.0 Ft-lbs (5.42 to 199 N-m)
Speed 3000 to 5000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
M-Series Magnetic Clutch - M50 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 2.1 Ft-lbs (2.82 N-m)
Speed 3000 rpm
View Details
 - RFDC 640 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 208.0 Ft-lbs (282 N-m)
Speed 2500 rpm
View Details