Ogura Industrial Corp. TMC Electromagnetic Clutch TMC-2.5

Description
FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN The compact desgin of the TM series reduces mounting requirements and makes installation a snap. MOUNTING FLEXIBILITY The TM series can be provided with a flange mount or bearing mount design. LOW INERTIA Fast response and low inertia are due to the TM series low weight and compact design.
Datasheet
Description
FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN The compact desgin of the TM series reduces mounting requirements and makes installation a snap. MOUNTING FLEXIBILITY The TM series can be provided with a flange mount or bearing mount design. LOW INERTIA Fast response and low inertia are due to the TM series low weight and compact design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMC Electromagnetic Clutch - TMC-2.5 - Ogura Industrial Corp.
Somerset, NJ, USA
TMC Electromagnetic Clutch
TMC-2.5
TMC Electromagnetic Clutch TMC-2.5
FAST RESPONSE TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN The compact desgin of the TM series reduces mounting requirements and makes installation a snap. MOUNTING FLEXIBILITY The TM series can be provided with a flange mount or bearing mount design. LOW INERTIA Fast response and low inertia are due to the TM series low weight and compact design.

FAST RESPONSE

TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time.

NO BACKLASH ARMATURE

By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated.

COMPACT DESIGN

The compact desgin of the TM series reduces mounting requirements and makes installation a snap.

MOUNTING FLEXIBILITY

The TM series can be provided with a flange mount or bearing mount design.

LOW INERTIA

Fast response and low inertia are due to the TM series low weight and compact design.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Clutches
Product Number TMC-2.5
Product Name TMC Electromagnetic Clutch
Application Industrial
Torque 18.4 Ft-lbs (24.95 N-m)
Power 0.0295 HP
Speed 4500 rpm
Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
C130-90-CTC Replacement Magnetic Particle Clutch - C130-90-CTC - Placid Industries
Specs
Application Industrial
Voltage 90 volts
Engagement Magnetic Particle
View Details
OPL Permanent-Magnet Mag-Particle Slip Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.3 to 3.5 Ft-lbs (0.3661 to 4.75 N-m)
Speed 200 to 400 rpm
View Details
Magnetic Particle Clutch - EAT 5001 - Andantex USA, Inc.
Specs
Application Industrial
Torque 368.7 Ft-lbs (500 N-m)
Power 2.68 HP
View Details