Rotork plc Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Product Name Notes
High flow - Up to 19.0 Cv / 857.0 l/min Working pressure up to 10,000 psi / 690 bar NACE MR-01-75 internal wetted and body materials as standard Viton /...
Working pressure up to 20,000 psi / 1,380 bar Low torque to operate Non-rotating, anti-galling tip as standard Secondary metal to metal seals to prevent potential leak paths HNBR stem...