Rotork plc Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| 3500 Series Filter Regulators, Filters, Pressure Regulators, Lubricator | |
| 3550 - Pressure regulator | |
| 3575 - Pressure regulator | |
| Fairchild model 63N NACE MRO175 compliant filter regulator is a service regulator for severe service conditions for sulfide stress crack resistant materials for oil field and associated equipment. This model... | |
| Filters, Regulators, Filter Regulators | |
| Model 30BP is a compact precision pressure regulator designed for applications that require high performance and accurate process control back pressures and relief pressures, but where space may be limited... | |
| Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient... | |
| Rotork Fairchild HPP is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. The HPP pressure regulator is constructed of... | |
| Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions... | |
| Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild... | |
| Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve... | |
| Rotork Fairchild Model 11 is a Low Pressure Precision Pressure Regulator designed for applications that require high performance and accurate process control at very low pressures down to 3 inches... | |
| Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying... | |
| Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is... | |
| Rotork Fairchild Model 17 Vacuum Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 17 control diaphragm is balanced by a set of... | |
| Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance... | |
| Rotork Fairchild Model 30 is a compact precision pressure regulator designed for applications that require high performance and accurate process control where space may be limited or you wish to... | |
| Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control. | |
| The Rotork Fairchild HPD is a High Pressure Regulator designed for applications that have high supply pressures and require a much lower output pressure. It is constructed of rugged 316L... | |
| The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance... |