Rotork plc Datasheets for Hydraulic Valves

Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more

Product Name Notes
High flow Hydraulic Interface valves used for Wellhead control panels, Hydraulic power units and a range of actuation applications up to 3.8 Cv/ 200 L/Min. 20,000 psi rated
High flow hydraulic Pilot and Mechanical valve with a Cv of upt 0.1 / 5L/Min, rated to 10,000 psi. Extensive range of operator options
Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
Hydraulic direct and indirect frangible bulbed valves, designed for high flow systme vents in temperature limited areas.
Hydraulic Instrumentation Needle valves with dynamic sealing and non wetted threads
Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working...
Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient...
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline...