Rotork plc Datasheets for Electro-Pneumatic Transducers

Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control.
Electro-Pneumatic Transducers: Learn more

Product Name Notes
As a fast response high flow I/P, E/P transducer, the T5220 has all the performance you want in a voice coil I/P transducer product, but it also includes a built...
Designed for use in hazardous environments, the Rotork Fairchild TXI7800 series product is an explosionproof I/P pressure transducer. It operates under the same principles as the T7800 product; however the...
High performance at economical process is available from the Rotork Fairchild T7800 series of piezo-ceramic actuated I/P transducer. These units offer state of the art accuracy up to 0.15% FS.
Model T5700 is an electro-pneumatic transducer that converts a current signal to a linear pneumatic output, using a force balance system with a flapper and the nozzle to control the...
T6000 compact size E/P, I/P pressure transducer is a field reversible unit that provides an output directly or inversely proportional to the input signal. Its six available output pressure ranges...
T7500 series low pressure transducer converts DC electronic input signal to a proportional low pressure pneumatic output. The transducer employs electronic closed loop feedback in conjunction with a piezoceramic actuator...
TXI7850 I/P Pressure Transducer operates under the same basic principles as the TXI7800, yet improves upon the design. By encapsulating and otherwise protecting the critical components, Rotork Fairchild designed the...
Uniquely designed by Rotork Fairchild, the T6100 "Lock in Last Place" I/P pressure transducer provides flexibility, reliability and safety in applications requiring protection from signal failures to critical control system...
When your application requires a very specific control system, look to the T5221 adjustable ratio I/P, E/P transducer. The T5221 transducer is an electro-pneumatic device that converts a DC current...