Rotork plc Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 21 Series Exd & Exm – 2/2 Normally Closed Solenoid Valves | |
| 3/2 Way Direct Acting Pilot Solenoid Valve EXD - ATEX II 2 GD | |
| 3/2 Way Direct Acting Pilot Solenoid Valve with Manual Override | |
| 68 Series / 68 Series (USA) Cryogenic – 2/2 Normally Closed Solenoid Valves | |
| ACDe | |
| ACDN Series / ACDN Series (USA) – 2/2 Normally Open Solenoid Valves | |
| ACDN Series Exd & Exm – 2/2 Normally Open Solenoid Valves | |
| Gas direct and indirect acting solenoid with high flow up to 0.32 cv, 3045 psi rated | |
| GB Series ¼" to 1" and 1¼" to 2" – 2/2 Normally Closed Solenoid Valves | |
| HWA Series – 2/2 Normally Closed Solenoid Valves | |
| Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball | |
| NAMUR Series / NAMUR Series (USA) – 3/2 or 5/2 Universal Solenoid Valves | |
| NAMUR Series Exd, Exm & Exia and NAMUR Series Ex & Exia (USA) – 3/2 or 5/2 Universal Solenoid Valves | |
| U21 Series Ex (USA) – 2/2 Normally Closed Solenoid Valves | |
| U21 | |
| U31 Series Ex (USA) – 3/2 Normally Closed / Universal Solenoid Valves | |
| U31 |