Rotork plc Datasheets for Air Pressure Regulators
Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Fairchild model 63N NACE MRO175 compliant filter regulator is a service regulator for severe service conditions for sulfide stress crack resistant materials for oil field and associated equipment. This model... | |
| Rotork Fairchild High Pressure Hydraulic - Pressure Reducing Regulator is suitable for 10,000 psig / 690 bar inlet and outlet hydraulic and pneumatic applications. Tapped exhaust port allows for convenient... | |
| Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild... | |
| Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve... | |
| Rotork Fairchild Model 1600 Vacuum Regulator is designed for systems that require high flow and system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is... | |
| Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance... | |
| Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control. |