Rotork plc Datasheets for Electrohydraulic Valve Actuators and Hydraulic Valve Actuators

Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion.
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators: Learn more

Product Name Notes
CP range are versatile, modular, scotch yoke actuators available in double-acting and spring-return configurations. The compact and efficient design yields surprisingly high torques even at low pressures. Using design concepts...
CT Series linear damper drives are designed for fuel air and auxiliary air applications on CE / Alstom / T-fired / Corner-fired boilers. They withstand extreme heat and vibration, providing...
ELB is a robust self-contained electronic pipeline monitoring system. It continuously monitors pipeline pressure dynamics to provide early detection of pipeline breaks and initiate automatic valve actuator movement to an...
FasTraK retrofit damper drives have been pre-designed to provide a ready-made product to replace common, older legacy damper drives. Type K has refined the Series PM (Pedestal Mount) rotary damper...
GO actuators are designed to use pipeline gas as the motive power source. Gas is delivered to oil tanks that convert it into hydraulic pressure without the gas entering the...
GP/GH range scotch yoke actuators are designed to operate ball, butterfly and plug valves requiring a rotary, quarter-turn movement for either on/off or modulating duty and can be supplied with...
GT
GTS range compact and robust pneumatic rack and pinion actuators are ideally suited for use in the harsh and corrosive environments often found in industries such as petrochemical, marine, and...
HPG actuators are designed to use pipeline gas as the motive power source. Using our industry recognised and proven hydraulic scotch-yoke quarter-turn design, the HPG is a direct gas actuator...
JR Series controls the secondary air that is introduced at the burner for wall-fired boilers with burners using a combination of fuel and combustion air. A split-architecture design allows the...
K-TORK range vane actuators are true rotary actuators that do not require the conversion of linear to rotary motion. The actuator is a very simple, highly accurate and reliable quarter-turn...
LP/LH pneumatic and hydraulic actuators for linear valves in double-acting or spring-return configurations to suit all valve sizes. Offering the advantages of compact size, high performance and a simple but...
M1 is a manual override option for RC210 to RC280, double-acting and spring-return actuators. It leaves the top of the actuator free for fitting of accessories and enables locking of...
manPower actuators are highly configurable self-contained fail-safe solutions with a multitude of options. The self-contained hydraulics provide high-integrity fail-safe valve operation without the need for any external power supply. Available...
Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to...
RC1990 explosionproof switch box for open and closed position with connection according to VDI/VDE 3845, NAMUR on the top side of the actuator. IP66 / IP67 enclosure with housing and...
RC200 are compact pneumatic scotch yoke actuators for valves with high start or end torque requirements. Available in double-acting and spring-return with a variety of configurations and an extensive range...
RC200-DOS are compact pneumatic scotch yoke dosing actuators for filling of products. Precise control, smooth travel in end positions and stepless adjustable dosing position from 90° to 0°. Anodised aluminium...
RC88 are compact pneumatic part-turn scotch yoke actuators with high torque output for on-off and modulating applications. The robust and efficient design results in high reliability and low air consumption.
RCC200 firesafe pneumatic part-turn actuators for on/off and modulating duty. Compact design single-acting actuators with integral spring-return. Firesafe design for applications with extreme demands on function and safety. Scotch yoke...
RCC200 pneumatic part-turn actuators for on/off and modulating duty in demanding applications where aluminium cannot be used. Compact design double-acting or spring-return actuators. Epoxy-coated steel housing and PTFE treated cylinder.
RCE-SR electro-hydraulic actuators for on/off positioning, providing high levels of torque in relation to the compact size. Failsafe spring-open or spring-close actions. For applications such as district heating plants, tunnels,...
RCT200 are extremely compact pneumatic scotch yoke actuators suitable for applications in corrosive environments with a neutral pH (pH7) such as coastal areas, tropical climates and wet applications such as...
RH extreme-duty hydraulic actuators are designed for demanding applications such as the adverse conditions found in mining and offshore industries. The robust double-acting hydraulic design with provision of four power...
RH heavy-duty actuators are a compact, economical and robust solution for quarter-turn valves that have a fairly constant torque requirement throughout the stroke and are designed to operate ball, butterfly,...
SI3 linear actuators are a standard product range for applications up to 235 kN (52,830 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of electrical operation...
SI3 part-turn actuators are a standard product range for applications up to up to 36,000 Nm (26,550 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of...
SI4 linear actuators offer the flexibility to be customised to suit applications up to 400 kN (90,000 lbf). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of...
SI4 part-turn actuators offer the flexibility to be customised to suit applications up to 200,000 Nm (147,500 lbf.ft). The Skilmatic SI range are self-contained electro-hydraulic actuators combining the simplicity of...
The ACS range of electro-hydraulic stepping actuators are cost-effective solutions for the positioning control of choke valves, offering a solution for off-shore installations and applications where a hydraulic ring main...
The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure...
The compact CQ self-contained actuator is a fully concentric design based on a helical mechanism, transforming the linear motion of the piston into a part-turn rotation of the valve stem.
The LX Series pneumatic linear damper drive is proven to be the most reliable, robust and premium quality drive for severe duty applications. A properly specified LX Series is capable...
The RHS enables duplicated operation, interrogation and configuration of SI3 and SI4 actuators. For use when the actuator is located in a hazardous or inaccessible location. Installation using standard data...
Type K rotary pneumatic damper drives are offered in two configurations; PM Series (Pedestal Mount) and DM Series (Direct Mount). Both provide accurate quarter-turn control to dampers on combustion air...