Rotork plc Datasheets for Network Cards and Network Controllers

Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more

Product Name Notes
DeviceNet® is an Open Network Standard for communication networks using the main features of CAN bus in an industrial environment. The Rotork DeviceNet® interface module provides easy access to actuator...
Foundation Fieldbus® has become widely accepted for use in process control systems. Its primary feature is the ability to distribute control away from the central DCS. The Rotork Foundation Fieldbus®
HART® (Highway Addressable Remote Transducer) is a communication protocol based upon the Bell 202 telephone communication standard and uses the FSK (frequency shift keying) principle. The signal consists of two...
Modbus® remains the most popular process communication protocol in use today with the widest acceptance and highest number of applied systems of any automation protocol. Rotork’s Modbus® interface card allows...
Our Integrated Ethernet solution supports EtherNet/IP, Modbus TCP, and PROFINET industrial communication protocols. A data gateway is no longer required, enabling a direct, streamlined connection to our intelligent IQ3 Pro...
Profibus® is a leading international network protocol for high speed data communications in industrial automation and control. The Rotork Profibus® DP interface card provides comprehensive control and feedback data about...
The Pakscan™ Classic AIM enables Rotork actuators and devices to communicate on a Pakscan™ Classic redundant loop network. Pakscan has been the network of choice for actuator control for over...
The Rotork Master Station provides the high integrity link from the Distributed Control System (DCS) to the devices in the field. It comes complete with a large touch screen interface...